SN75185DWG4 Semiconductors - ICs by Texas Instruments

IC RS-232 DRIVER/RECEIVER SMD

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Device Type RS232 Transceiver
IC Interface Type RS232
No. of Drivers 3Drivers
No. of Receivers 5Receivers
Supply Voltage Min 4.5V
Supply Voltage Max 5.5V
Driver Case Style SOIC
No. of Pins 20Pins
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
IC Generic Number SN75185
SVHC No SVHC (27-Jun-2018)
RoHS Phthalates Compliant Yes
Base Number 75185
Data Rate 120Kbps
IC Temperature Range Commercial
Line Bus Drive Receive Transceiver Type Driver / Receiver
Logic Case Style SOIC
Logic IC Base Number 75185G4
Logic IC Function RS-232 Driver / Reciever
Operating Temperature Range 0°C to +70°C
Supply Voltage 10V
Supply Voltage Range 4.5V to 5.5V ± 7.5V to ± 15V
Termination Type Surface Mount Device


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN75185DWG4?

Additional datasheets, footprints and schematics for SN75185DWG4 are listed on our Part Details page. You can also find images and similar parts to SN75185DWG4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN75185DWG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN75185DWG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN75185DWG4 fall under?

The SN75185DWG4 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to SN75185DWG4 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN75185DWG4 you can contact the distributor directly for product support, shipping queries etc.

Is the SN75185DWG4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN75185DWG4 have stock available?

There is no stock from authorised distributors for SN75185DWG4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN75185DWG4 often in real-time on the comparison pages.

What if I can't find stock of SN75185DWG4?

You can fill out our help required form which you can use to request a quote for SN75185DWG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay