Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.98
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.98
|
185
in stock
|
Buy Now |
Device Type | Driver / Receiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 3 |
Supply Voltage Range | 4.5V to 5.5V |
Driver Case Style | SOIC |
No. of Pins | 20 |
Operating Temperature Range | 0°C to +70°C |
Rs-232 Transceiver, 5.5V, Soic-20 | Newark Electronics |
Where can I find additional details, specifications and documents for a SN75185DW?
Additional datasheets, footprints and schematics for SN75185DW are listed on our Part Details page. You can also find images and similar parts to SN75185DW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN75185DW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN75185DW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN75185DW fall under?
The SN75185DW is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN75185DW when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN75185DW you can contact the distributor directly for product support, shipping queries etc.
Is the SN75185DW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN75185DW have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SN75185DW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN75185DW often in real-time on the comparison pages.
What if I can't find stock of SN75185DW?
You can fill out our help required form which you can use to request a quote for SN75185DW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.