No. of Channels | - |
---|---|
Output Current | - |
Logic Type | - |
Input Level | - |
No. of Pins | 8Pins |
Logic Case Style | SOIC |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 75179 |
Device Marking | SN75179BD |
Device Type | Line |
Driver Case Style | SOIC |
IC Generic Number | 75179 |
IC Interface Type | RS422 RS485 |
IC Temperature Range | Commercial |
Line Bus Drive Receive Transceiver Type | Differential Driver & Receiver |
Logic Function Number | 75179 |
No. of Drivers | 1Drivers |
Operating Temperature Range | 0°C to +70°C |
Output Voltage Max | 6V |
Propagation Delay | 35ns |
Supply Voltage Range | 4.75V to 5.25V |
SN75179BD, Line Transceivers | RS |
Ic, Diff Driver, Receiver, 75179 | Newark Electronics |
Where can I find additional details, specifications and documents for a SN75179BD?
Additional datasheets, footprints and schematics for SN75179BD are listed on our Part Details page. You can also find images and similar parts to SN75179BD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN75179BD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN75179BD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN75179BD fall under?
The SN75179BD is listed under Semiconductors - ICs > Logic > Universal Bus Functions.
Can I view similar or alternative parts?
You can view similar parts to SN75179BD when available in the Universal Bus Functions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN75179BD you can contact the distributor directly for product support, shipping queries etc.
Is the SN75179BD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN75179BD have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN75179BD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN75179BD often in real-time on the comparison pages.
What if I can't find stock of SN75179BD?
You can fill out our help required form which you can use to request a quote for SN75179BD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.