SN75176BD Semiconductors - ICs by Texas Instruments

BUS TRANSCEIVER RS422 / RS485 SOIC8

Status: Unknown
Series: SNx5176B Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The SN65176B and SN75176B differential bus transceivers are designed for bidirectional data communication on multipoint bus transmission lines. They are designed for balanced transmission lines and meet ANSI Standards TIA/EIA-422-B and TIA/EIA-485-A and ITU Recommendations V.11 and X.27. The SN65176B and SN75176B devices combine a 3state differential line driver and a differential input line receiver, both of which operate from a single 5-V power supply. The driver and receiver have activehigh and active-low enables, respectively, that can be connected together externally to function as a direction control. The driver differential outputs and the receiver differential inputs are connected internally to form differential input/output (I/O) bus ports that are designed to offer minimum loading to the bus when the driver is disabled or VCC = 0. These ports feature wide positive and negative commonmode voltage ranges, making the device suitable for party-line applications. The driver is designed for up to 60 mA of sink or source current. The driver features positive and negative current limiting and thermal shutdown for protection from line-fault conditions. Thermal shutdown is designed to occur at a junction temperature of approximately 150°C. The receiver features a minimum input impedance of 12 kΩ, an input sensitivity of ±200 mV, and a typical input hysteresis of 50 mV.

Where to Buy

Prices starting from US$0.66

Distributor Stock
Logo for RS
RS
from US$0.81
24,755
in stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$0.66
925
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.38
-
Buy Now
Logo for element14
element14
from US$1.54
-
Buy Now
Logo for Farnell
Farnell
from US$1.45
-
Buy Now

Specifications

Device Type Differential Transceiver
IC Interface Type 2 Wire
No. of Drivers 1Drivers
No. of Receivers 1Receivers
Supply Voltage Min 4.75V
Supply Voltage Max 5.25V
Driver Case Style SOIC
No. of Pins 8Pins
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range SNx5176B Series
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
IC Generic Number SN75176B
SVHC No SVHC (27-Jun-2018)
Device Marking SN75176BD
IC Temperature Range Commercial
Operating Temperature Range 0°C to +70°C
Supply Voltage Range 4.75V to 5.25V
Termination Type Surface Mount Device
Transceiver Type Differential

Alternative Descriptions

Differential bus transceiver,SN75176BD | RS
RS485/422 Diff. Bus Transc. SO8 | Schukat Electronic
Bus Transceiver, Rs422/Rs485, Soic8 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN75176BD?

Additional datasheets, footprints and schematics for SN75176BD are listed on our Part Details page. You can also find images and similar parts to SN75176BD on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN75176BD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN75176BD price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN75176BD fall under?

The SN75176BD is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to SN75176BD when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN75176BD you can contact the distributor directly for product support, shipping queries etc.

Is the SN75176BD RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN75176BD have stock available?

Authorised distributors including RS, Schukat Electronic, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN75176BD.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN75176BD often in real-time on the comparison pages.

What if I can't find stock of SN75176BD?

You can fill out our help required form which you can use to request a quote for SN75176BD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay