Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | - |
---|---|
Logic Device Type | Transceiver |
Logic Case Style | DIP |
No. of Pins | 8Pins |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Logic IC Family | - |
Logic IC Base Number | - |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 75176 |
Device Marking | SN75176AP |
Device Type | Differential Transceiver |
Driver Case Style | DIP |
IC Generic Number | 75176 |
IC Interface Type | RS422 |
IC Temperature Range | Commercial |
Line Bus Drive Receive Transceiver Type | Differential |
Logic Function Number | 75176 |
No. of Channels | 1Channels |
No. of Drivers | 1Drivers |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 35mA |
Termination Type | Through Hole |
SN75176AP, Line Transceivers | RS |
IC, BUS TRANSCEIVER, 75176, DIP8 | element14 |
Differential Bus Transceiver | Texas Instruments |
Where can I find additional details, specifications and documents for a SN75176AP?
Additional datasheets, footprints and schematics for SN75176AP are listed on our Part Details page. You can also find images and similar parts to SN75176AP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN75176AP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN75176AP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN75176AP fall under?
The SN75176AP is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to SN75176AP when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN75176AP you can contact the distributor directly for product support, shipping queries etc.
Is the SN75176AP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN75176AP have stock available?
Authorised distributors including RS, element14, Texas Instruments and Farnell have stock available or on a lead time for SN75176AP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN75176AP often in real-time on the comparison pages.
What if I can't find stock of SN75176AP?
You can fill out our help required form which you can use to request a quote for SN75176AP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.