Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.72
|
19,110
in stock
|
Buy Now | |
Texas Instruments
from US$0.43
|
30,555
in stock
|
Buy Now | |
Chip One Stop
from US$0.62
|
2,035
in stock
|
Buy Now | |
Newark Electronics
from US$1.29
|
844
in stock
|
Buy Now | |
element14
from US$0.65
|
844
in stock
|
Buy Now | |
Farnell
from US$0.62
|
844
in stock
|
Buy Now | |
Micros
from US$0.67
|
621
in stock
|
Buy Now |
Device Type | Line |
---|---|
IC Interface Type | RS422 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | SN75176A |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 75176 |
Device Marking | SN75176AD |
IC Temperature Range | Commercial |
Line Bus Drive Receive Transceiver Type | Bus Transceiver |
Logic Function Number | 75176 |
Operating Temperature Range | 0°C to +70°C |
Output Voltage Max | 2.7V |
Propagation Delay | 35ns |
Supply Voltage Range | 4.75V to 5.25V |
Differential Bus Transceiver | Texas Instruments |
Line Transceiver 1TR 1TX 1RX 8-Pin SOIC | RS |
Differential Bus Transceiver, 75176 | Newark Electronics |
DIFFERENTIAL BUS TRANSCEIVER, 75176 | element14 |
RS-422 Transceiver, Half-Duplex, 10Mbps, 5V, 0÷70°C | Micros |
Where can I find additional details, specifications and documents for a SN75176ADR?
Additional datasheets, footprints and schematics for SN75176ADR are listed on our Part Details page. You can also find images and similar parts to SN75176ADR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN75176ADR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN75176ADR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN75176ADR fall under?
The SN75176ADR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN75176ADR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN75176ADR you can contact the distributor directly for product support, shipping queries etc.
Is the SN75176ADR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN75176ADR have stock available?
Authorised distributors including Texas Instruments, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for SN75176ADR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN75176ADR often in real-time on the comparison pages.
What if I can't find stock of SN75176ADR?
You can fill out our help required form which you can use to request a quote for SN75176ADR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.