Prices starting from US$1.33
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$3.07 |
25
|
Buy Now | |
Transfer Multisort Elektronik | US$2.93 |
1,043
|
Buy Now | |
CoreStaff | US$2.16 |
557
|
Buy Now | |
Micros | US$1.33 |
95
|
Buy Now | |
Schukat Electronic | US$2.60 |
25
|
Buy Now | |
Chip One Stop | US$2.84 |
21
|
Buy Now | |
Newark Electronics | US$3.77 |
-
|
Buy Now | |
element14 | US$4.00 |
-
|
Buy Now | |
Texas Instruments | US$1.59 |
-
|
Buy Now | |
Farnell | US$3.98 |
-
|
Buy Now |
Device Type | Line |
---|---|
IC Interface Type | RS422 RS485 |
No. of Drivers | 4Drivers |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Driver Case Style | DIP |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
IC Generic Number | SN75174 |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 75174 |
IC Temperature Range | Commercial |
Line Bus Drive Receive Transceiver Type | Quad Differential RS-422 / RS-485 |
Logic Function Number | 75174 |
Operating Temperature Range | 0°C to +70°C |
Output Voltage Max | 12V |
Propagation Delay | 45ns |
Supply Voltage Range | 4.75V to 5.25V |
Termination Type | Through Hole |
IC: interface | Transfer Multisort Elektronik |
Quad RS-485/RS-422 Differential Line Driver, 4Mbps, 5V, 0÷70°C | Micros |
0630897 Quad RS485 line driver,SN75174N | RS |
RS485/422 4xDiff. Line Dr. DIP16 | Schukat Electronic |
Line Driver Quad Rs485/Rs422, 75174 | Newark Electronics |
Quadruple Differential Line Driver | Texas Instruments |
Where can I find additional details, specifications and documents for a SN75174N?
Additional datasheets, footprints and schematics for SN75174N are listed on our Part Details page. You can also find images and similar parts to SN75174N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN75174N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN75174N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN75174N fall under?
The SN75174N is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN75174N when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN75174N you can contact the distributor directly for product support, shipping queries etc.
Is the SN75174N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN75174N have stock available?
Authorised distributors including Transfer Multisort Elektronik, CoreStaff, Micros, RS and Schukat Electronic have stock available or on a lead time for SN75174N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN75174N often in real-time on the comparison pages.
What if I can't find stock of SN75174N?
You can fill out our help required form which you can use to request a quote for SN75174N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.