Prices starting from US$1.59
Device Type | Differential Receiver |
---|---|
IC Interface Type | RS422 RS423 RS485 |
No. of Receivers | 4Receivers |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Driver Case Style | DIP |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
IC Generic Number | SN75173 |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 75173 |
Data Rate | 10Mbps |
IC Temperature Range | Commercial |
Line Bus Drive Receive Transceiver Type | Quad Differential RS-422 / RS-485 |
Logic Function Number | 75173 |
No. of Channels | 4Channels |
No. of Drivers | 0Drivers |
Operating Temperature Range | 0°C to +70°C |
Propagation Delay | 20ns |
Supply Current | 70mA |
Supply Voltage Range | 4.75V to 5.25V |
Termination Type | Through Hole |
Quadruple Differential Line Receiver | Texas Instruments |
Line Receiver Quad Rs485/422/423 | Newark Electronics |
IC: interface | Transfer Multisort Elektronik |
Quad differential line receiver,SN75173N | RS |
Where can I find additional details, specifications and documents for a SN75173N?
Additional datasheets, footprints and schematics for SN75173N are listed on our Part Details page. You can also find images and similar parts to SN75173N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN75173N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN75173N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN75173N fall under?
The SN75173N is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN75173N when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN75173N you can contact the distributor directly for product support, shipping queries etc.
Is the SN75173N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN75173N have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for SN75173N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN75173N often in real-time on the comparison pages.
What if I can't find stock of SN75173N?
You can fill out our help required form which you can use to request a quote for SN75173N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.