Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Current | 48mA |
---|---|
Logic Type | Bus Transceiver |
No. of Channels | 8 |
Input Level | 2V |
Output Level Type | - |
Logic Case Style | SOIC |
No. of Pins | 20 |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Ic, 8Bit Bus Transceiver, Soic-20 | Newark Electronics |
Octal General-Purpose Interface Bus Transceiver | Texas Instruments |
Where can I find additional details, specifications and documents for a SN75161BDWR?
Additional datasheets, footprints and schematics for SN75161BDWR are listed on our Part Details page. You can also find images and similar parts to SN75161BDWR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN75161BDWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN75161BDWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN75161BDWR fall under?
The SN75161BDWR is listed under Semiconductors - ICs > Logic > Universal Bus Functions.
Can I view similar or alternative parts?
You can view similar parts to SN75161BDWR when available in the Universal Bus Functions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN75161BDWR you can contact the distributor directly for product support, shipping queries etc.
Is the SN75161BDWR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN75161BDWR have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14 and Texas Instruments have stock available or on a lead time for SN75161BDWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN75161BDWR often in real-time on the comparison pages.
What if I can't find stock of SN75161BDWR?
You can fill out our help required form which you can use to request a quote for SN75161BDWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.