Device Type | Line Receiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 4Drivers |
No. of Receivers | 4Receivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | DIP |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
IC Generic Number | SN75154 |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 40mA |
Propagation Delay | 11ns |
Supply Current | 23mA |
Supply Voltage Range | 4.5V to 5.5V 10.8V to 13.2V |
Termination Type | Through Hole |
Quad RS-422 Line Receiver, 1Mbps, 5/12V, 0÷70°C | Micros |
Ic, Line Receiver, 5.5V | Newark Electronics |
Quadruple Differential Line Receiver | Texas Instruments |
Where can I find additional details, specifications and documents for a SN75154N?
Additional datasheets, footprints and schematics for SN75154N are listed on our Part Details page. You can also find images and similar parts to SN75154N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN75154N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN75154N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN75154N fall under?
The SN75154N is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN75154N when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN75154N you can contact the distributor directly for product support, shipping queries etc.
Is the SN75154N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN75154N have stock available?
Authorised distributors including Micros, Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for SN75154N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN75154N often in real-time on the comparison pages.
What if I can't find stock of SN75154N?
You can fill out our help required form which you can use to request a quote for SN75154N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.