Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Line |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 2Drivers |
Supply Voltage Min | 10.8V |
Supply Voltage Max | 13.2V |
Driver Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
IC Generic Number | SN75150 |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | ± 10.8V to ± 13.2V |
Termination Type | Through Hole |
IC, LINE DRIVER, DUAL, RS232, PDIP8 | element14 |
Dual Line Driver | Texas Instruments |
Ic, Line Driver, Dual, Rs232, Pdip8 | Newark Electronics |
Where can I find additional details, specifications and documents for a SN75150P?
Additional datasheets, footprints and schematics for SN75150P are listed on our Part Details page. You can also find images and similar parts to SN75150P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN75150P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN75150P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN75150P fall under?
The SN75150P is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN75150P when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN75150P you can contact the distributor directly for product support, shipping queries etc.
Is the SN75150P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN75150P have stock available?
Authorised distributors including element14, Farnell, Texas Instruments and Newark Electronics have stock available or on a lead time for SN75150P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN75150P often in real-time on the comparison pages.
What if I can't find stock of SN75150P?
You can fill out our help required form which you can use to request a quote for SN75150P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.