Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | - |
---|---|
Logic Device Type | Transceiver |
Logic Case Style | DIP |
No. of Pins | 8Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Logic IC Family | - |
Logic IC Base Number | - |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 75117 |
Line Bus Drive Receive Transceiver Type | Transmitter / Receiver |
No. of Channels | 1Channels |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
No. of Transceivers | 1 |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 60mA |
Supply Voltage Range | 4.5V to 5.5V |
IC, TRANSCEIVER, DIFFERNETIAL | element14 |
Differential Line Transreceiver | Texas Instruments |
Ic, Transceiver, Differnetial | Newark Electronics |
Where can I find additional details, specifications and documents for a SN75117P?
Additional datasheets, footprints and schematics for SN75117P are listed on our Part Details page. You can also find images and similar parts to SN75117P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN75117P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN75117P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN75117P fall under?
The SN75117P is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to SN75117P when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN75117P you can contact the distributor directly for product support, shipping queries etc.
Is the SN75117P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN75117P have stock available?
Authorised distributors including element14, Farnell, Texas Instruments and Newark Electronics have stock available or on a lead time for SN75117P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN75117P often in real-time on the comparison pages.
What if I can't find stock of SN75117P?
You can fill out our help required form which you can use to request a quote for SN75117P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.