SN751177N Semiconductors - ICs by Texas Instruments

IC DRIVER/RECEIVER DUAL DIFF

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.73

Distributor Stock
Logo for RS
RS
from US$6.93
8
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$2.73
41,877
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.09
8
in stock
Buy Now
Logo for element14
element14
from US$7.06
8
in stock
Buy Now
Logo for Farnell
Farnell
from US$7.50
8
in stock
Buy Now

Specifications

Device Type Line
IC Interface Type RS422 RS485
No. of Drivers 2Drivers
No. of Receivers 2Receivers
Supply Voltage Min 4.75V
Supply Voltage Max 5.25V
Driver Case Style DIP
No. of Pins 16Pins
Operating Temperature Min -20°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
MSL -
IC Generic Number SN751177
SVHC No SVHC (27-Jun-2018)
RoHS Phthalates Compliant Yes
Operating Temperature Range -20°C to +85°C
Output Voltage Max 15V
Supply Voltage Range 4.75V to 5.25V
Termination Type Through Hole

Alternative Descriptions

Dual Differential Driver/Receiver Pairs | Texas Instruments
Line Transmitter/Receiver 2TR 2TX 2RX | RS
Ic, Driver/Receiver, Dual Diff | Newark Electronics
IC, DRIVER/RECEIVER, DUAL DIFF | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN751177N?

Additional datasheets, footprints and schematics for SN751177N are listed on our Part Details page. You can also find images and similar parts to SN751177N on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN751177N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN751177N price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN751177N fall under?

The SN751177N is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to SN751177N when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN751177N you can contact the distributor directly for product support, shipping queries etc.

Is the SN751177N RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN751177N have stock available?

Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN751177N.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN751177N often in real-time on the comparison pages.

What if I can't find stock of SN751177N?

You can fill out our help required form which you can use to request a quote for SN751177N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay