Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.80
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.80
|
No stock
|
Buy Now |
Device Type | Line |
---|---|
IC Interface Type | - |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Driver Case Style | DIP |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 75110 |
IC Generic Number | 75110 |
IC Temperature Range | Commercial |
Line Bus Drive Receive Transceiver Type | Dual |
Logic Function Number | 75110 |
No. of Channels | 2Channels |
No. of Drivers | 2Drivers |
Operating Temperature Range | 0°C to +70°C |
Output Voltage Max | 10V |
Propagation Delay | 9ns |
Supply Voltage Range | ± 4.75V to ± 5.25V |
Termination Type | Through Hole |
Where can I find additional details, specifications and documents for a SN75110AN?
Additional datasheets, footprints and schematics for SN75110AN are listed on our Part Details page. You can also find images and similar parts to SN75110AN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN75110AN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN75110AN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN75110AN fall under?
The SN75110AN is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN75110AN when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN75110AN you can contact the distributor directly for product support, shipping queries etc.
Is the SN75110AN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN75110AN have stock available?
Authorised distributors including Farnell have stock available or on a lead time for SN75110AN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN75110AN often in real-time on the comparison pages.
What if I can't find stock of SN75110AN?
You can fill out our help required form which you can use to request a quote for SN75110AN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.