Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 8Channels |
---|---|
Output Current | 64mA |
Logic Type | Universal Bus Transceiver |
Input Level | 2V |
No. of Pins | 48Pins |
Logic Case Style | TVSOP |
Supply Voltage Min | 3.15V |
Supply Voltage Max | 3.45V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
Line Bus Drive Receive Transceiver Type | Bus Transceiver |
Logic IC Base Number | 7422501 |
Logic IC Function | 8bit Universal Bus Transceiver/Two 1bit Bus Transceiver (3-State) |
Operating Temperature Range | -40°C to +85°C |
Output Level Type | LVTTL |
Supply Voltage | 3.3V |
Supply Voltage Range | 3.15V to 3.45V |
Termination Type | Surface Mount Device |
8-Bit Universal Bus Transceiver and Two 1-Bit Bus Transceivers with 3-State Outputs | Texas Instruments |
Ic, Bus Transceiver, Smd, Tvsop48 | Newark Electronics |
Where can I find additional details, specifications and documents for a SN74VMEH22501ADGVR?
Additional datasheets, footprints and schematics for SN74VMEH22501ADGVR are listed on our Part Details page. You can also find images and similar parts to SN74VMEH22501ADGVR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74VMEH22501ADGVR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74VMEH22501ADGVR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74VMEH22501ADGVR fall under?
The SN74VMEH22501ADGVR is listed under Semiconductors - ICs > Logic > Universal Bus Functions.
Can I view similar or alternative parts?
You can view similar parts to SN74VMEH22501ADGVR when available in the Universal Bus Functions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74VMEH22501ADGVR you can contact the distributor directly for product support, shipping queries etc.
Is the SN74VMEH22501ADGVR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74VMEH22501ADGVR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics and element14 have stock available or on a lead time for SN74VMEH22501ADGVR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74VMEH22501ADGVR often in real-time on the comparison pages.
What if I can't find stock of SN74VMEH22501ADGVR?
You can fill out our help required form which you can use to request a quote for SN74VMEH22501ADGVR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.