Status: | Unknown |
---|---|
Series: | SN54S124 |
RoHS: | Unknown |
Prices starting from US$3.68
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$3.68
|
-
|
Buy Now |
Frequency Nom | 60MHz |
---|---|
Oscillator Case | SOIC |
Supply Voltage Nom | 5V |
Product Range | SN54S124 |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Oscillator Output Compatibility | TTL |
SVHC | No SVHC (27-Jun-2018) |
Logic Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Max | 5.25V |
Supply Voltage Min | 4.75V |
Termination Type | Surface Mount Device |
Dual Voltage-Controlled Oscillators | Texas Instruments |
Where can I find additional details, specifications and documents for a SN74S124D?
Additional datasheets, footprints and schematics for SN74S124D are listed on our Part Details page. You can also find images and similar parts to SN74S124D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74S124D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74S124D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74S124D fall under?
The SN74S124D is listed under Electronic & Electrical Components > Semiconductors - ICs > Microprocessors - MPU.
Can I view similar or alternative parts?
You can view similar parts to SN74S124D when available in the Microprocessors - MPU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74S124D you can contact the distributor directly for product support, shipping queries etc.
Is the SN74S124D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74S124D have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for SN74S124D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74S124D often in real-time on the comparison pages.
What if I can't find stock of SN74S124D?
You can fill out our help required form which you can use to request a quote for SN74S124D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.