Logic Type | Schottky Barrier Diode Bus Termination Array |
---|---|
Logic Case Style | SOIC |
No. of Pins | 16Pins |
Supply Voltage Min | - |
Supply Voltage Max | 1.3V |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic IC Base Number | 741051 |
Logic IC Function | 12bit Schottky Barrier Diode Bus Termination Array |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 750mV to 1.3V |
Termination Type | Surface Mount Device |
IC, SM, LOGIC, 74S, SCHOTTKY DIODE | element14 |
Ic, Sm, Logic, 74S, Schottky Diode | Newark Electronics |
Where can I find additional details, specifications and documents for a SN74S1051D?
Additional datasheets, footprints and schematics for SN74S1051D are listed on our Part Details page. You can also find images and similar parts to SN74S1051D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74S1051D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74S1051D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74S1051D fall under?
The SN74S1051D is listed under Electronic & Electrical Components > Semiconductors - ICs > Logic.
Can I view similar or alternative parts?
You can view similar parts to SN74S1051D when available in the Logic range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74S1051D you can contact the distributor directly for product support, shipping queries etc.
Is the SN74S1051D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74S1051D have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for SN74S1051D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74S1051D often in real-time on the comparison pages.
What if I can't find stock of SN74S1051D?
You can fill out our help required form which you can use to request a quote for SN74S1051D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.