SN74LVU04APWT Logic by Texas Instruments

IC HEX INVERTER SMD TSSOP14 5V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Logic Family / Base Number 74LV04
Logic Type Inverter
Output Current 12mA
No. of Inputs 1
Supply Voltage Min 2V
Supply Voltage Max 5.5V
Logic Case Style TSSOP
No. of Pins 14Pins
Logic IC Family 74LV
Logic IC Base Number 7404, 7404
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 74
Logic Function Number 7404
Logic IC Function Hex Inverter
Operating Temperature Range -40°C to +85°C
Supply Voltage 5V
Supply Voltage Range 2V to 5.5V
Termination Type Surface Mount Device


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74LVU04APWT?

Additional datasheets, footprints and schematics for SN74LVU04APWT are listed on our Part Details page. You can also find images and similar parts to SN74LVU04APWT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74LVU04APWT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVU04APWT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74LVU04APWT fall under?

The SN74LVU04APWT is listed under Semiconductors - ICs > Logic > Gates & Inverters.

Can I view similar or alternative parts?

You can view similar parts to SN74LVU04APWT when available in the Gates & Inverters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVU04APWT you can contact the distributor directly for product support, shipping queries etc.

Is the SN74LVU04APWT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74LVU04APWT have stock available?

There is no stock from authorised distributors for SN74LVU04APWT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74LVU04APWT often in real-time on the comparison pages.

What if I can't find stock of SN74LVU04APWT?

You can fill out our help required form which you can use to request a quote for SN74LVU04APWT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay