SN74LVTH541PWR Logic by Texas Instruments

IC NON INVERTING BUFFER TSSOP-20

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.59

Distributor Stock
Logo for Farnell
Farnell
from US$0.87
426
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.59
72,330
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.74
1,965
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.59
426
in stock
Buy Now
Logo for element14
element14
from US$0.93
426
in stock
Buy Now

Specifications

Logic Family / Base Number 74LVT541
Logic Device Type Buffer / Line Driver Non Inverting
Logic Case Style TSSOP
No. of Pins 20Pins
Supply Voltage Min 2.7V
Supply Voltage Max 3.6V
Logic IC Family 74LVT
Logic IC Base Number 74541
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Operating Temperature Range -40°C to +85°C
Propagation Delay 3.5ns
Supply Voltage Range 2.7V to 3.6V

Alternative Descriptions

8-ch, 2.7-V to 3.6-V buffers with bus-hold, TTL-compatible CMOS inputs and 3-state outputs | Texas Instruments
Ic, Non Inverting Buffer, Tssop-20 | Newark Electronics
IC, NON INVERTING BUFFER, TSSOP-20 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74LVTH541PWR?

Additional datasheets, footprints and schematics for SN74LVTH541PWR are listed on our Part Details page. You can also find images and similar parts to SN74LVTH541PWR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74LVTH541PWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVTH541PWR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74LVTH541PWR fall under?

The SN74LVTH541PWR is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.

Can I view similar or alternative parts?

You can view similar parts to SN74LVTH541PWR when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVTH541PWR you can contact the distributor directly for product support, shipping queries etc.

Is the SN74LVTH541PWR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74LVTH541PWR have stock available?

Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN74LVTH541PWR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74LVTH541PWR often in real-time on the comparison pages.

What if I can't find stock of SN74LVTH541PWR?

You can fill out our help required form which you can use to request a quote for SN74LVTH541PWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay