Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | 74LVT244 |
---|---|
Logic Device Type | Buffer Non Inverting |
Logic Case Style | SOIC |
No. of Pins | 20Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
Logic IC Family | 74LVT |
Logic IC Base Number | 74244, 742444 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
Logic Function Number | 74244 |
Logic IC Function | Octal Buffer / Line Driver |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage | 3.3V |
Supply Voltage Range | 2.7V to 3.6V |
Termination Type | Surface Mount Device |
8-ch, 2.7-V to 3.6-V buffers with bus-hold, TTL-compatible CMOS inputs and 3-state outputs | Texas Instruments |
Buffer/Driver, Octal, Smd, Soic20 | Newark Electronics |
BUFFER/DRIVER, OCTAL, SMD, SOIC20 | element14 |
Buffer/Line Driver Octal Non-Inverting | RS |
Where can I find additional details, specifications and documents for a SN74LVTH244ADW?
Additional datasheets, footprints and schematics for SN74LVTH244ADW are listed on our Part Details page. You can also find images and similar parts to SN74LVTH244ADW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LVTH244ADW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVTH244ADW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LVTH244ADW fall under?
The SN74LVTH244ADW is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to SN74LVTH244ADW when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVTH244ADW you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LVTH244ADW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LVTH244ADW have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for SN74LVTH244ADW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LVTH244ADW often in real-time on the comparison pages.
What if I can't find stock of SN74LVTH244ADW?
You can fill out our help required form which you can use to request a quote for SN74LVTH244ADW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.