Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.42
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$3.42
|
27,878
in stock
|
Buy Now |
Logic Type | Scan Test Device with Universal Bus Transceivers |
---|---|
Logic Case Style | TSSOP |
No. of Pins | 64Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 32mA |
Supply Current | 18mA |
Supply Voltage Range | 2.7V to 3.6V |
Termination Type | Surface Mount Device |
3.3-V ABT Scan Test Devices With 18-Bit Universal Bus Transceivers | Texas Instruments |
Where can I find additional details, specifications and documents for a SN74LVTH18512DGGR?
Additional datasheets, footprints and schematics for SN74LVTH18512DGGR are listed on our Part Details page. You can also find images and similar parts to SN74LVTH18512DGGR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LVTH18512DGGR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVTH18512DGGR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LVTH18512DGGR fall under?
The SN74LVTH18512DGGR is listed under Electronic & Electrical Components > Semiconductors - ICs > Logic.
Can I view similar or alternative parts?
You can view similar parts to SN74LVTH18512DGGR when available in the Logic range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVTH18512DGGR you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LVTH18512DGGR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LVTH18512DGGR have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for SN74LVTH18512DGGR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LVTH18512DGGR often in real-time on the comparison pages.
What if I can't find stock of SN74LVTH18512DGGR?
You can fill out our help required form which you can use to request a quote for SN74LVTH18512DGGR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.