SN74LVT245BDBR Logic by Texas Instruments

TRANSCEIVER 8BIT 3-STATE SSOP-20

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.31

Distributor Stock
Logo for Farnell
Farnell
from US$0.74
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.31
84,109
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.94
-
Buy Now
Logo for element14
element14
from US$0.99
-
Buy Now

Specifications

Logic Family / Base Number 74LVT245
Logic Device Type Transceiver Non Inverting
Logic Case Style SSOP
No. of Pins 20Pins
Supply Voltage Min 2.7V
Supply Voltage Max 3.6V
Logic IC Family 74LVT
Logic IC Base Number 74245
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

3.3-V ABT Octal Bus Transceivers With 3-State Outputs | Texas Instruments
Transceiver, 8Bit, 3-State, Ssop-20 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74LVT245BDBR?

Additional datasheets, footprints and schematics for SN74LVT245BDBR are listed on our Part Details page. You can also find images and similar parts to SN74LVT245BDBR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74LVT245BDBR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVT245BDBR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74LVT245BDBR fall under?

The SN74LVT245BDBR is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.

Can I view similar or alternative parts?

You can view similar parts to SN74LVT245BDBR when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVT245BDBR you can contact the distributor directly for product support, shipping queries etc.

Is the SN74LVT245BDBR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74LVT245BDBR have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN74LVT245BDBR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74LVT245BDBR often in real-time on the comparison pages.

What if I can't find stock of SN74LVT245BDBR?

You can fill out our help required form which you can use to request a quote for SN74LVT245BDBR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay