New
Looking to search for multiple part numbers? Try out our
new BOM tool
.
Sign up for free
.
BOM Tool Access
Search a Manufacturer Part Number
Search
Newsletter signup
API information
Options for Price Comparison
Select a Currency
Currency Select
Distributor Statistics for
SN74LVCZ245APW.
Total in Stock:
-
Lowest MOQ:
-
Average Price:
-
per unit
Stocking Distributors:
-
SN74LVCZ245APW.
Loading...
Loading Results for
SN74LVCZ245APW.
Details for
SN74LVCZ245APW.
by
Texas Instruments
Semiconductors - ICs
>
Logic
>
Universal Bus Functions
SN74LVCZ245APW
Buy Directly from Texas Instruments
(1050 in stock)
$0.4850
BUY DIRECT
IC BUS TRANSCEIVER
PCB Footprint
SN74LVCZ245APW. by Texas Instruments
IC BUS TRANSCEIVER
Part Information
RoHS Compliant
PCB Footprint
Technical Specifications
No. of Channels:
-
Output Current:
-
Logic Type:
-
Input Level:
-
No. of Pins:
-
Logic Case Style:
-
Supply Voltage Min:
-
Supply Voltage Max:
-
Operating Temperature Min:
-
Operating Temperature Max:
85°C
Product Range:
-
RoHS Phthalates Compliant:
Yes
MSL:
-
SVHC:
No SVHC (27-Jun-2018)
Alternate Descriptions
Bus XCVR Single 8-CH 3-ST 20-Pin TSSOP Tube
Avnet America
Octal Bus Transceiver With 3-State Outputs
Texas Instruments
Similar Part
SN74HC646DWR.
Similar Part
SN74HCT245NSR.
Similar Part
SN74HCT245PW.