No. of Inputs | 16 |
---|---|
Output Current | 32mA |
Propagation Delay | 6ns |
No. of Pins | 48Pins |
Logic Case Style | TSSOP |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Logic Type | Bus Transceiver |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
16-Bit Dual-Supply Bus Transceiver, Configurable Voltage Translation, 3-State Outputs | Texas Instruments |
Ic, 16Bit Bus Transceiver, Tssop-48 | Newark Electronics |
IC, 16BIT BUS TRANSCEIVER, TSSOP-48 | element14 |
IC: digital | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a SN74LVCH16T245DGGR?
Additional datasheets, footprints and schematics for SN74LVCH16T245DGGR are listed on our Part Details page. You can also find images and similar parts to SN74LVCH16T245DGGR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LVCH16T245DGGR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVCH16T245DGGR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LVCH16T245DGGR fall under?
The SN74LVCH16T245DGGR is listed under Semiconductors - ICs > Logic > Level Shifters.
Can I view similar or alternative parts?
You can view similar parts to SN74LVCH16T245DGGR when available in the Level Shifters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVCH16T245DGGR you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LVCH16T245DGGR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LVCH16T245DGGR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN74LVCH16T245DGGR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LVCH16T245DGGR often in real-time on the comparison pages.
What if I can't find stock of SN74LVCH16T245DGGR?
You can fill out our help required form which you can use to request a quote for SN74LVCH16T245DGGR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.