Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | 74LVC373 |
---|---|
Latch Type | Transparent |
IC Output Type | Tri State |
Propagation Delay | 4.2ns |
Output Current | 24mA |
Logic Case Style | TSSOP |
No. of Pins | 48Pins |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 3.6V |
No. of Bits | 16bit |
Logic IC Family | 74LVC |
Logic IC Base Number | 7416373 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic Function Number | 7416373GG |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2V to 3.6V |
16-Bit Transparent D-Type Latch With 3-State Outputs | Texas Instruments |
Latch, D-Type, Transparent, 48Tssop | Newark Electronics |
LATCH, D-TYPE, TRANSPARENT, 48TSSOP | element14 |
LATCH, D-TYPE, TRANSPARENT, 48TSSOP | Farnell |
Where can I find additional details, specifications and documents for a SN74LVCH16373ADGGR?
Additional datasheets, footprints and schematics for SN74LVCH16373ADGGR are listed on our Part Details page. You can also find images and similar parts to SN74LVCH16373ADGGR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LVCH16373ADGGR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVCH16373ADGGR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LVCH16373ADGGR fall under?
The SN74LVCH16373ADGGR is listed under Semiconductors - ICs > Logic > Latches.
Can I view similar or alternative parts?
You can view similar parts to SN74LVCH16373ADGGR when available in the Latches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVCH16373ADGGR you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LVCH16373ADGGR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LVCH16373ADGGR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN74LVCH16373ADGGR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LVCH16373ADGGR often in real-time on the comparison pages.
What if I can't find stock of SN74LVCH16373ADGGR?
You can fill out our help required form which you can use to request a quote for SN74LVCH16373ADGGR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.