Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.69
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.69
|
51,500
in stock
|
Buy Now |
No. of Inputs | 8 |
---|---|
Output Current | - |
Propagation Delay | 7.1ns |
No. of Pins | 24Pins |
Logic Case Style | TSSOP |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Logic Type | Bus Transceiver |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Octal Bus Transceiver With Adjustable Output Voltage and 3-State Outputs | Texas Instruments |
Where can I find additional details, specifications and documents for a SN74LVCC4245APWT?
Additional datasheets, footprints and schematics for SN74LVCC4245APWT are listed on our Part Details page. You can also find images and similar parts to SN74LVCC4245APWT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LVCC4245APWT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVCC4245APWT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LVCC4245APWT fall under?
The SN74LVCC4245APWT is listed under Semiconductors - ICs > Logic > Level Shifters.
Can I view similar or alternative parts?
You can view similar parts to SN74LVCC4245APWT when available in the Level Shifters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVCC4245APWT you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LVCC4245APWT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LVCC4245APWT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for SN74LVCC4245APWT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LVCC4245APWT often in real-time on the comparison pages.
What if I can't find stock of SN74LVCC4245APWT?
You can fill out our help required form which you can use to request a quote for SN74LVCC4245APWT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.