Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.16
|
5
in stock
|
Buy Now | |
Texas Instruments
from US$0.69
|
24,895
in stock
|
Buy Now | |
Newark Electronics
from US$2.08
|
867
in stock
|
Buy Now | |
element14
from US$2.56
|
867
in stock
|
Buy Now | |
Farnell
from US$0.91
|
867
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.34
|
324
in stock
|
Buy Now |
Logic Family / Base Number | 74LVC245 |
---|---|
Logic Device Type | Transceiver Non Inverting |
Logic Case Style | SOIC |
No. of Pins | 24Pins |
Supply Voltage Min | 2.3V |
Supply Voltage Max | 5.5V |
Logic IC Family | 74LVC |
Logic IC Base Number | 74245, 743245 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 743245 |
Input Level | 3.85V |
Logic Function Number | 743245 |
Logic IC Function | Octal Bus Transceiver with 3-State Output |
Logic Type | Bus Transceiver |
No. of Channels | 8Channels |
No. of Inputs | 8 |
Operating Temperature Range | -40°C to +85°C |
Output Current | 24mA |
Output Current Max | 32mA |
Propagation Delay | 5.3ns |
Supply Voltage Range | 2.3V to 3.6V 3V to 5.5V |
Termination Type | Surface Mount Device |
Octal Bus Transceiver With Adjustable Output Voltage and 3-State Outputs | Texas Instruments |
Ic, Transceiver, Bus, Smd | Newark Electronics |
IC, TRANSCEIVER, BUS, SMD | element14 |
IC: digital | Transfer Multisort Elektronik |
Bus XCVR Single 8-CH 3-ST 24-Pin SOIC | RS |
Where can I find additional details, specifications and documents for a SN74LVCC3245ADW?
Additional datasheets, footprints and schematics for SN74LVCC3245ADW are listed on our Part Details page. You can also find images and similar parts to SN74LVCC3245ADW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LVCC3245ADW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVCC3245ADW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LVCC3245ADW fall under?
The SN74LVCC3245ADW is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to SN74LVCC3245ADW when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVCC3245ADW you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LVCC3245ADW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LVCC3245ADW have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for SN74LVCC3245ADW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LVCC3245ADW often in real-time on the comparison pages.
What if I can't find stock of SN74LVCC3245ADW?
You can fill out our help required form which you can use to request a quote for SN74LVCC3245ADW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.