Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.51
|
760
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.35
|
2,541
in stock
|
Buy Now | |
Texas Instruments
from US$0.63
|
832
in stock
|
Buy Now | |
Chip One Stop
from US$1.12
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$1.72
|
-
|
Buy Now | |
element14
from US$0.76
|
-
|
Buy Now | |
Farnell
from US$0.57
|
-
|
Buy Now |
Logic Family / Base Number | 74LVC8T245 |
---|---|
Logic Device Type | Transceiver Non Inverting |
Logic Case Style | TSSOP |
No. of Pins | 24Pins |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 5.5V |
Logic IC Family | 74LVC |
Logic IC Base Number | 748T245, 748245 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
Logic Function Number | 748245 |
Logic IC Function | 8bit Dual-Supply Bus Transceiver (3-State) |
No. of Transceivers | 8 |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage | 3.3V |
Supply Voltage Range | 1.65V to 5.5V |
Termination Type | Surface Mount Device |
IC: digital | Transfer Multisort Elektronik |
8-Bit Dual-Supply Bus Transceiver with Configurable Voltage-Level Shifting and Three-State Outputs | Texas Instruments |
SN74LVC8T245PW, Bus Transceivers | RS |
Ic, Bus Transceiver, Smd, Tssop24 | Newark Electronics |
Where can I find additional details, specifications and documents for a SN74LVC8T245PW?
Additional datasheets, footprints and schematics for SN74LVC8T245PW are listed on our Part Details page. You can also find images and similar parts to SN74LVC8T245PW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LVC8T245PW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVC8T245PW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LVC8T245PW fall under?
The SN74LVC8T245PW is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to SN74LVC8T245PW when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVC8T245PW you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LVC8T245PW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LVC8T245PW have stock available?
Authorised distributors including Transfer Multisort Elektronik, Texas Instruments, RS, Chip One Stop and Newark Electronics have stock available or on a lead time for SN74LVC8T245PW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LVC8T245PW often in real-time on the comparison pages.
What if I can't find stock of SN74LVC8T245PW?
You can fill out our help required form which you can use to request a quote for SN74LVC8T245PW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.