Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.12
|
3,181
in stock
|
Buy Now | |
Texas Instruments
from US$0.46
|
3,382
in stock
|
Buy Now | |
Newark Electronics
from US$1.39
|
1,916
in stock
|
Buy Now | |
element14
from US$0.66
|
1,916
in stock
|
Buy Now | |
Farnell
from US$0.63
|
1,916
in stock
|
Buy Now | |
Chip One Stop
from US$0.69
|
1,461
in stock
|
Buy Now |
Logic Family / Base Number | 74LVC8T245 |
---|---|
Logic Device Type | Transceiver Non Inverting |
Logic Case Style | SSOP |
No. of Pins | 24Pins |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 5.5V |
Logic IC Family | 74LVC |
Logic IC Base Number | 748T245 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
8-Bit Dual-Supply Bus Transceiver with Configurable Voltage-Level Shifting and Three-State Outputs | Texas Instruments |
Bus XCVR Single 8-CH 3-ST | RS |
Transceiver, Non-Invert, Ssop-24 | Newark Electronics |
TRANSCEIVER, NON-INVERT, SSOP-24 | element14 |
Where can I find additional details, specifications and documents for a SN74LVC8T245DBR?
Additional datasheets, footprints and schematics for SN74LVC8T245DBR are listed on our Part Details page. You can also find images and similar parts to SN74LVC8T245DBR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LVC8T245DBR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVC8T245DBR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LVC8T245DBR fall under?
The SN74LVC8T245DBR is listed under Semiconductors - ICs > Logic > Universal Bus Functions.
Can I view similar or alternative parts?
You can view similar parts to SN74LVC8T245DBR when available in the Universal Bus Functions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVC8T245DBR you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LVC8T245DBR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LVC8T245DBR have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN74LVC8T245DBR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LVC8T245DBR often in real-time on the comparison pages.
What if I can't find stock of SN74LVC8T245DBR?
You can fill out our help required form which you can use to request a quote for SN74LVC8T245DBR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.