SN74LVC827APW Logic by Texas Instruments

LOGIC BUFF/DVR TRI-ST 10BIT 24TSSOP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.61

Distributor Stock
Logo for Farnell
Farnell
from US$0.77
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.61
22,322
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.84
-
Buy Now
Logo for element14
element14
from US$0.87
-
Buy Now

Specifications

Logic Family / Base Number -
Logic Device Type Buffer Non Inverting
Logic Case Style TSSOP
No. of Pins 24Pins
Supply Voltage Min 1.65V
Supply Voltage Max 3.6V
Logic IC Family 74LVC
Logic IC Base Number -, 74827
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Logic Function Number 74827
Logic IC Function 10-Bit Buffer / Driver with 3-State Outputs
Operating Temperature Range -40°C to +85°C
Supply Voltage Range 1.65V to 3.6V
Termination Type Surface Mount Device

Alternative Descriptions

10-ch, 1.65-V to 3.6-V buffers with 3-state outputs | Texas Instruments
Logic, Buff/Dvr Tri-St 10Bit, 24Tssop | Newark Electronics
LOGIC, BUFF/DVR TRI-ST 10BIT, 24TSSOP | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74LVC827APW?

Additional datasheets, footprints and schematics for SN74LVC827APW are listed on our Part Details page. You can also find images and similar parts to SN74LVC827APW on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74LVC827APW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVC827APW price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74LVC827APW fall under?

The SN74LVC827APW is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.

Can I view similar or alternative parts?

You can view similar parts to SN74LVC827APW when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVC827APW you can contact the distributor directly for product support, shipping queries etc.

Is the SN74LVC827APW RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74LVC827APW have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN74LVC827APW.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74LVC827APW often in real-time on the comparison pages.

What if I can't find stock of SN74LVC827APW?

You can fill out our help required form which you can use to request a quote for SN74LVC827APW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay