Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | 74LVC74 |
---|---|
Flip-Flop Type | D |
Propagation Delay | 5.2ns |
Frequency | 150MHz |
Output Current | 24mA |
Logic Case Style | TSSOP |
No. of Pins | 14Pins |
Trigger Type | Positive Edge |
IC Output Type | Complementary |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 3.6V |
Logic IC Family | 74LVC |
Logic IC Base Number | 7474, 7474 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
IC Generic Number | 74LVC74 |
Logic Function Number | 7474 |
Logic IC Function | Dual D-Type Flip-Flop with Clear and Preset |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 1.65V to 3.6V |
Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear And Preset | Texas Instruments |
Ic, Dual Flip Flop, Smd, 74Lvc74 | Newark Electronics |
Where can I find additional details, specifications and documents for a SN74LVC74APW?
Additional datasheets, footprints and schematics for SN74LVC74APW are listed on our Part Details page. You can also find images and similar parts to SN74LVC74APW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LVC74APW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVC74APW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LVC74APW fall under?
The SN74LVC74APW is listed under Semiconductors - ICs > Logic > Flip Flops.
Can I view similar or alternative parts?
You can view similar parts to SN74LVC74APW when available in the Flip Flops range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVC74APW you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LVC74APW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LVC74APW have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN74LVC74APW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LVC74APW often in real-time on the comparison pages.
What if I can't find stock of SN74LVC74APW?
You can fill out our help required form which you can use to request a quote for SN74LVC74APW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.