Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.40
Logic Family / Base Number | 74LVC573 |
---|---|
Latch Type | D Type Transparent |
IC Output Type | Tri State |
Propagation Delay | 6.9ns |
Output Current | 24mA |
Logic Case Style | TSSOP |
No. of Pins | 20Pins |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 3.6V |
No. of Bits | 8bit |
Logic IC Family | 74LVC |
Logic IC Base Number | 74573, 74573 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
Logic Function Number | 74573 |
Logic IC Function | Octal Transparent D-Type Latch (3-State) |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage | 3.3V |
Supply Voltage Range | 1.65V to 3.6V |
Termination Type | Surface Mount Device |
Octal Transparent D-Type Latches With 3-State Outputs | Texas Instruments |
Octal D-Type Latch, Smd, Tssop20 | Newark Electronics |
OCTAL D-TYPE LATCH, SMD, TSSOP20 | element14 |
IC: digital | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a SN74LVC573APW?
Additional datasheets, footprints and schematics for SN74LVC573APW are listed on our Part Details page. You can also find images and similar parts to SN74LVC573APW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LVC573APW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVC573APW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LVC573APW fall under?
The SN74LVC573APW is listed under Semiconductors - ICs > Logic > Latches.
Can I view similar or alternative parts?
You can view similar parts to SN74LVC573APW when available in the Latches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVC573APW you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LVC573APW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LVC573APW have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for SN74LVC573APW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LVC573APW often in real-time on the comparison pages.
What if I can't find stock of SN74LVC573APW?
You can fill out our help required form which you can use to request a quote for SN74LVC573APW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.