Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.32
|
1,010
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.26
|
11,301
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
163
in stock
|
Buy Now | |
element14
from US$0.18
|
163
in stock
|
Buy Now | |
Farnell
from US$0.17
|
163
in stock
|
Buy Now | |
Chip One Stop
from US$0.37
|
41
in stock
|
Buy Now | |
CoreStaff
from US$0.17
|
5
in stock
|
Buy Now | |
Texas Instruments
from US$0.11
|
-
|
Buy Now |
Logic Family / Base Number | 74LVC3G314 |
---|---|
Logic Type | Inverter |
Output Current | 32mA |
No. of Inputs | 1 |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 5.5V |
Logic Case Style | VSSOP |
No. of Pins | 8Pins |
Logic IC Family | 74LVC |
Logic IC Base Number | 743G14, 7414 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 743G14 |
Logic Function Number | 743G14 |
Logic IC Function | Triple Schmitt-Trigger Inverter |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 1.65V to 5.5V |
Termination Type | Surface Mount Device |
IC: digital | Transfer Multisort Elektronik |
Triple Schmitt Inverter VSSOP8 | RS |
Ic, 3X Inverter, Schmitt Trig, Smd | Newark Electronics |
IC, 3X INVERTER, SCHMITT TRIG, SMD | element14 |
3-ch, 1.65-V to 5.5-V inverters with Schmitt-Trigger inputs | Texas Instruments |
Where can I find additional details, specifications and documents for a SN74LVC3G14DCUR?
Additional datasheets, footprints and schematics for SN74LVC3G14DCUR are listed on our Part Details page. You can also find images and similar parts to SN74LVC3G14DCUR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LVC3G14DCUR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVC3G14DCUR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LVC3G14DCUR fall under?
The SN74LVC3G14DCUR is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to SN74LVC3G14DCUR when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVC3G14DCUR you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LVC3G14DCUR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LVC3G14DCUR have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN74LVC3G14DCUR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LVC3G14DCUR often in real-time on the comparison pages.
What if I can't find stock of SN74LVC3G14DCUR?
You can fill out our help required form which you can use to request a quote for SN74LVC3G14DCUR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.