SN74LVC373APWR Logic by Texas Instruments

D-LATCH OCTAL 3-STATE TSSOP-20

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The SN54LVC373A octal transparent D-type latch is designed for 2.7-V to 3.6-V VCC operation, and the SN74LVC373A octal transparent D-type latch is designed for 1.65-V to 3.6-V VCC operation.

Where to Buy

Prices starting from US$0.11

Distributor Stock
Logo for Newark
Newark
from US$0.46
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.11
21,375
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.17
3,615
in stock
Buy Now
Logo for element14
element14
from US$0.49
-
Buy Now

Specifications

Logic Family / Base Number 74LVC373
Latch Type D Type Transparent
IC Output Type Tri State
Propagation Delay 6.8ns
Output Current 24mA
Logic Case Style TSSOP
No. of Pins 20Pins
Supply Voltage Min 1.65V
Supply Voltage Max 3.6V
No. of Bits 8bit
Logic IC Family 74LVC
Logic IC Base Number 74373, 74373
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 74
Logic Function Number 74373
Logic IC Function Octal D-Type Transparent Latch (3-State)
No. of Inputs 1
Operating Temperature Range -40°C to +85°C
Supply Voltage Range 1.65V to 3.6V
Termination Type Surface Mount Device

Alternative Descriptions

Octal Transparent D-Type Latch With 3-State Outputs | Texas Instruments
Ic, 74Lvc, Smd, 74Lvc373, Tssop20 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74LVC373APWR?

Additional datasheets, footprints and schematics for SN74LVC373APWR are listed on our Part Details page. You can also find images and similar parts to SN74LVC373APWR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74LVC373APWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVC373APWR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74LVC373APWR fall under?

The SN74LVC373APWR is listed under Semiconductors - ICs > Logic > Latches.

Can I view similar or alternative parts?

You can view similar parts to SN74LVC373APWR when available in the Latches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVC373APWR you can contact the distributor directly for product support, shipping queries etc.

Is the SN74LVC373APWR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74LVC373APWR have stock available?

Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for SN74LVC373APWR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74LVC373APWR often in real-time on the comparison pages.

What if I can't find stock of SN74LVC373APWR?

You can fill out our help required form which you can use to request a quote for SN74LVC373APWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay