SN74LVC373ADW Logic by Texas Instruments

IC 74LVC SMD 74LVC373 SOIC20

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

The SN54LVC373A octal transparent D-type latch is designed for 2.7-V to 3.6-V VCC operation, and the SN74LVC373A octal transparent D-type latch is designed for 1.65-V to 3.6-V VCC operation.

Prices starting from US$0.45


Distributor Starting From Stock
Logo for Texas Instruments Texas Instruments US$0.45
35,249
Buy Now
Logo for Newark Electronics Newark Electronics US$1.12
-
Buy Now
Logo for element14 element14 US$1.20
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Logic Family / Base Number 74LVC373
Latch Type D Type Transparent
IC Output Type Tri State
Propagation Delay 6.8ns
Output Current 24mA
Logic Case Style SOIC
No. of Pins 20Pins
Supply Voltage Min 1.65V
Supply Voltage Max 3.6V
No. of Bits 8bit
Logic IC Family 74LVC
Logic IC Base Number 74373, 74373
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 74
IC Generic Number 74LVC373
Logic Function Number 74373
Logic IC Function Octal D-Type Transparent Latch (3-State)
No. of Inputs 1
Operating Temperature Range -40°C to +85°C
Supply Voltage Range 1.65V to 3.6V
Termination Type Surface Mount Device

Alternative Descriptions

Octal Transparent D-Type Latch With 3-State Outputs | Texas Instruments
Ic, 74Lvc, Smd, 74Lvc373, Soic20 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74LVC373ADW?

Additional datasheets, footprints and schematics for SN74LVC373ADW are listed on our Part Details page. You can also find images and similar parts to SN74LVC373ADW on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74LVC373ADW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVC373ADW price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74LVC373ADW fall under?

The SN74LVC373ADW is listed under Semiconductors - ICs > Logic > Latches.

Can I view similar or alternative parts?

You can view similar parts to SN74LVC373ADW when available in the Latches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVC373ADW you can contact the distributor directly for product support, shipping queries etc.

Is the SN74LVC373ADW RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74LVC373ADW have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN74LVC373ADW.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74LVC373ADW often in real-time on the comparison pages.

What if I can't find stock of SN74LVC373ADW?

You can fill out our help required form which you can use to request a quote for SN74LVC373ADW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay