Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | 74LVC32 |
---|---|
Logic Type | OR |
Output Current | 24mA |
No. of Inputs | 2 |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 3.6V |
Logic Case Style | TSSOP |
No. of Pins | 14Pins |
Logic IC Family | 74LVC |
Logic IC Base Number | 7432, 7432 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
Logic Function Number | 7432 |
Logic IC Function | Quadruple 2-Input Positive OR Gate |
No. of Gates | 4 |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 1.65V to 3.6V |
Termination Type | Surface Mount Device |
Ic, 74Lvc, Smd, 74Lvc32, Tssop14 | Newark Electronics |
Four-channel, two-input, 1.65V to 3.6V 24mA drive strength OR gate | Texas Instruments |
Where can I find additional details, specifications and documents for a SN74LVC32APWR?
Additional datasheets, footprints and schematics for SN74LVC32APWR are listed on our Part Details page. You can also find images and similar parts to SN74LVC32APWR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LVC32APWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVC32APWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LVC32APWR fall under?
The SN74LVC32APWR is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to SN74LVC32APWR when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVC32APWR you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LVC32APWR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LVC32APWR have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for SN74LVC32APWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LVC32APWR often in real-time on the comparison pages.
What if I can't find stock of SN74LVC32APWR?
You can fill out our help required form which you can use to request a quote for SN74LVC32APWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.