SN74LVC2G74DCTR Logic by Texas Instruments

IC FLIP-FLOP D TYPE SMD SSOP8 REEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

This single positive-edge-triggered D-type flip-flop is designed for 1.65-V to 5.5-V VCC operation. NanoFreeâ„¢ package technology is a major breakthrough in IC packaging concepts, using the die as the package. A low level at the preset (PRE) or clear (CLR) input sets or resets the outputs, regardless of the levels of the other inputs. When PRE and CLR are inactive (high), data at the data (D) input meeting the setup time requirements is transferred to the outputs on the positive-going edge of the clock pulse. Clock triggering occurs at a voltage level and is not related directly to the rise time of the clock pulse. Following the hold-time interval, data at the D input can be changed without affecting the levels at the outputs. This device is fully specified for partial-power-down applications using Ioff. The Ioff circuitry disables the outputs, preventing damaging current backflow through the device when it is powered down.

Where to Buy

Prices starting from US$0.16

Distributor Stock
Logo for RS
RS
from US$0.36
2,615
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.16
78,011
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.44
4,077
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.54
2,001
in stock
Buy Now
Logo for element14
element14
from US$0.25
2,001
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.21
2,001
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.24
1,161
in stock
Buy Now

Specifications

Logic Family / Base Number 74LVC74
Flip-Flop Type D
Propagation Delay 4.1ns
Frequency 200MHz
Output Current 32mA
Logic Case Style SSOP
No. of Pins 8Pins
Trigger Type Positive Edge
IC Output Type Differential / Complementary
Supply Voltage Min 1.65V
Supply Voltage Max 5.5V
Logic IC Family 74LVC
Logic IC Base Number 7474, 742744
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 74
Logic Function Number 742G74
Logic IC Function D-Type Flip-Flop Positive Trigger
Operating Temperature Range -40°C to +85°C
Supply Voltage 6.5V
Supply Voltage Range 1.65V to 5.5V
Termination Type Surface Mount Device

Alternative Descriptions

Single Positive-Edge-Triggered D-Type Flip-Flop with Clear and Preset | Texas Instruments
IC: digital | Transfer Multisort Elektronik
Flip Flop D-Type Pos-Edge Single 8-Pin | RS
Ic, Flip-Flop, D Type, Smd, Ssop8 | Newark Electronics
IC, FLIP-FLOP, D TYPE, SMD, SSOP8 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74LVC2G74DCTR?

Additional datasheets, footprints and schematics for SN74LVC2G74DCTR are listed on our Part Details page. You can also find images and similar parts to SN74LVC2G74DCTR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74LVC2G74DCTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVC2G74DCTR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74LVC2G74DCTR fall under?

The SN74LVC2G74DCTR is listed under Semiconductors - ICs > Logic > Flip Flops.

Can I view similar or alternative parts?

You can view similar parts to SN74LVC2G74DCTR when available in the Flip Flops range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVC2G74DCTR you can contact the distributor directly for product support, shipping queries etc.

Is the SN74LVC2G74DCTR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74LVC2G74DCTR have stock available?

Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, RS, Newark Electronics and element14 have stock available or on a lead time for SN74LVC2G74DCTR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74LVC2G74DCTR often in real-time on the comparison pages.

What if I can't find stock of SN74LVC2G74DCTR?

You can fill out our help required form which you can use to request a quote for SN74LVC2G74DCTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay