SN74LVC2G66DCUR Switches, Multiplexers & Demultiplexers by Texas Instruments

IC ANA SWITCH DUAL SMD VSSOP8 REEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

This dual bilateral analog switch is designed for 1.65-V to 5.5-V VCC operation. The SN74LVC2G66 device can handle both analog and digital signals. The SN74LVC2G66 device permits signals with amplitudes of up to 5.5 V (peak) to be transmitted in either direction. NanoFree package technology is a major breakthrough in IC packaging concepts, using the die as the package. Each switch section has its own enable-input control (C). A high-level voltage applied to C turns on the associated switch section. Applications include signal gating, chopping, modulation or demodulation (modem), and signal multiplexing for analog-to-digital and digital-to-analog conversion systems.

Where to Buy

Prices starting from US$0.06

Distributor Stock
Logo for Farnell
Farnell
from US$0.16
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.06
4,667
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.13
2,888
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$0.17
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.34
-
Buy Now
Logo for element14
element14
from US$0.35
-
Buy Now

Specifications

No. of Channels 2Channels
Analogue Switch Type SPST - NO
On State Resistance Max 10ohm
Supply Voltage Range 1.65V to 5.5V
Analogue Switch Case VSSOP
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Analogue Switch Case Style VSSOP
Base Number 74
Logic Function Number 742G66
Logic IC Base Number 742664
Logic IC Function Dual Analog Switch
On Resistance Rds(on) 12.5ohm
Operating Temperature Range -40°C to +85°C
Output Current 50mA
Supply Voltage 6.5V
Supply Voltage Max 5.5V
Supply Voltage Min 1.65V
Termination Type Surface Mount Device
Turn Off Time 6.3ns
Turn On Time 3.9ns

Alternative Descriptions

5-V, 1:1 (SPST), 2-channel general-purpose analog switch with low on-state resistance | Texas Instruments
Ic, Ana Switch, Dual, Smd, Vssop8 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74LVC2G66DCUR?

Additional datasheets, footprints and schematics for SN74LVC2G66DCUR are listed on our Part Details page. You can also find images and similar parts to SN74LVC2G66DCUR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74LVC2G66DCUR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVC2G66DCUR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74LVC2G66DCUR fall under?

The SN74LVC2G66DCUR is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.

Can I view similar or alternative parts?

You can view similar parts to SN74LVC2G66DCUR when available in the Analogue Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVC2G66DCUR you can contact the distributor directly for product support, shipping queries etc.

Is the SN74LVC2G66DCUR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74LVC2G66DCUR have stock available?

Authorised distributors including Texas Instruments, Chip One Stop, CoreStaff, Newark Electronics and element14 have stock available or on a lead time for SN74LVC2G66DCUR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74LVC2G66DCUR often in real-time on the comparison pages.

What if I can't find stock of SN74LVC2G66DCUR?

You can fill out our help required form which you can use to request a quote for SN74LVC2G66DCUR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay