Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analogue Switch Type | SPST - NO |
---|---|
No. of Channels | 2Channels |
On State Resistance Max | 10ohm |
Supply Voltage Range | 1.65V to 5.5V |
Analogue Switch Case | SSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Analogue Switch Case Style | SSOP |
Base Number | 74 |
Logic Function Number | 742G66 |
Logic IC Base Number | 742664 |
Logic IC Function | Dual Analog Switch |
On Resistance Rds(on) | 12.5ohm |
Operating Temperature Range | -40°C to +85°C |
Output Current | 50mA |
Supply Voltage | 6.5V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 1.65V |
Termination Type | Surface Mount Device |
Turn Off Time | 6.3ns |
Turn On Time | 3.9ns |
5-V, 1:1 (SPST), 2-channel general-purpose analog switch with low on-state resistance | Texas Instruments |
Ic, Ana Switch, Dual, Smd, Ssop8 | Newark Electronics |
IC, ANA SWITCH, DUAL, SMD, SSOP8 | element14 |
Where can I find additional details, specifications and documents for a SN74LVC2G66DCTR?
Additional datasheets, footprints and schematics for SN74LVC2G66DCTR are listed on our Part Details page. You can also find images and similar parts to SN74LVC2G66DCTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LVC2G66DCTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVC2G66DCTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LVC2G66DCTR fall under?
The SN74LVC2G66DCTR is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to SN74LVC2G66DCTR when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVC2G66DCTR you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LVC2G66DCTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LVC2G66DCTR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN74LVC2G66DCTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LVC2G66DCTR often in real-time on the comparison pages.
What if I can't find stock of SN74LVC2G66DCTR?
You can fill out our help required form which you can use to request a quote for SN74LVC2G66DCTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.