SN74LVC2G53DCUR Switches, Multiplexers & Demultiplexers by Texas Instruments

IC ANA SWITCH SPDT SMD FULL REEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

This single 2:1 analog multiplexer/demultiplexer is designed for 1.65-V to 5.5-V VCC operation. The SN74LVC2G53 device can handle both analog and digital signals. This device permits signals with amplitudes of up to 5.5 V (peak) to be transmitted in either direction. NanoFree package technology is a major breakthrough in IC packaging concepts, using the die as the package. Applications include signal gating, chopping, modulation or demodulation (modem), and signal multiplexing for analog-to-digital and digital-to-analog conversion systems.

Where to Buy

Prices starting from US$0.09

Distributor Stock
Logo for Farnell
Farnell
from US$0.16
2
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.09
7,368
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.15
3,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.30
72
in stock
Buy Now
Logo for element14
element14
from US$0.15
2
in stock
Buy Now

Specifications

No. of Channels 2Channels
Analogue Switch Type SPDT
On State Resistance Max 13ohm
Supply Voltage Range 1.65V to 5.5V
Analogue Switch Case VSSOP
No. of Pins 8Pins
Operating Temperature Min -40Ā°C
Operating Temperature Max 85Ā°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Analogue Switch Case Style VSSOP
Base Number 74
Logic Case Style TSSOP
Logic Function Number 742G53
Logic IC Base Number 742534
Logic IC Function Spdt Analog Switch
Operating Temperature Range -40Ā°C to +85Ā°C
Output Current 50mA
Supply Voltage 6.5V
Supply Voltage Max 5.5V
Supply Voltage Min 1.65V
Termination Type Surface Mount Device
Turn Off Time 8ns
Turn On Time 4.5ns

Alternative Descriptions

5-V, 2:1 (SPDT), 1-channel general-purpose analog switch (available in the NanoFreeā„¢ package) | Texas Instruments
Ic, Ana Switch, Spdt, Smd | Newark Electronics
IC, ANA SWITCH, SPDT, SMD | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74LVC2G53DCUR?

Additional datasheets, footprints and schematics for SN74LVC2G53DCUR are listed on our Part Details page. You can also find images and similar parts to SN74LVC2G53DCUR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74LVC2G53DCUR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVC2G53DCUR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74LVC2G53DCUR fall under?

The SN74LVC2G53DCUR is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.

Can I view similar or alternative parts?

You can view similar parts to SN74LVC2G53DCUR when available in the Analogue Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVC2G53DCUR you can contact the distributor directly for product support, shipping queries etc.

Is the SN74LVC2G53DCUR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74LVC2G53DCUR have stock available?

Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN74LVC2G53DCUR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74LVC2G53DCUR often in real-time on the comparison pages.

What if I can't find stock of SN74LVC2G53DCUR?

You can fill out our help required form which you can use to request a quote for SN74LVC2G53DCUR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay