SN74LVC2G34DBVR Logic by Texas Instruments

IC GATE SMD SOT-23-6 FULL REEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The SN74LVC2G34 device is a dual buffer gate designed for 1.65-V to 5.5-V VCC operation. The SN74LVC2G34 device performs the Boolean function Y = A in positive logic. NanoFree package technology is a major breakthrough in IC packaging concepts, using the die as the package. This device is fully specified for partial-power-down applications using Ioff. The Ioff circuitry disables the outputs, preventing damaging current backflow through the device when it is powered down.

Where to Buy

Prices starting from US$0.05

Distributor Stock
Logo for Farnell
Farnell
from US$0.08
9,866
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.05
69,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.23
9,866
in stock
Buy Now
Logo for element14
element14
from US$0.08
9,866
in stock
Buy Now
Logo for RS
RS
from US$0.11
9,225
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.08
6,720
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.08
541
in stock
Buy Now

Specifications

Logic Family / Base Number 74LVC2G34
Logic Device Type Buffer Non Inverting
Logic Case Style SOT-23
No. of Pins 6Pins
Supply Voltage Min 1.65V
Supply Voltage Max 5.5V
Logic IC Family 74LVC
Logic IC Base Number 742G34, 7434
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 742G34
Logic Function Number 742G34
Logic IC Function Dual Buffer Gate
Operating Temperature Range -40°C to +85°C
Output Current 32mA
Output Current Max 32mA
Supply Voltage Range 1.65V to 5.5V
Termination Type Surface Mount Device

Alternative Descriptions

2-ch, 1.65-V to 5.5-V buffers | Texas Instruments
Ic, Gate, Smd, Sot-23-6 | Newark Electronics
IC, GATE, SMD, SOT-23-6 | element14
Buffer Non-Inverting, SN74LVC2G34DBVR | RS
IC: digital | Transfer Multisort Elektronik


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74LVC2G34DBVR?

Additional datasheets, footprints and schematics for SN74LVC2G34DBVR are listed on our Part Details page. You can also find images and similar parts to SN74LVC2G34DBVR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74LVC2G34DBVR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVC2G34DBVR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74LVC2G34DBVR fall under?

The SN74LVC2G34DBVR is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.

Can I view similar or alternative parts?

You can view similar parts to SN74LVC2G34DBVR when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVC2G34DBVR you can contact the distributor directly for product support, shipping queries etc.

Is the SN74LVC2G34DBVR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74LVC2G34DBVR have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for SN74LVC2G34DBVR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74LVC2G34DBVR often in real-time on the comparison pages.

What if I can't find stock of SN74LVC2G34DBVR?

You can fill out our help required form which you can use to request a quote for SN74LVC2G34DBVR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay