SN74LVC2G17QDCKRQ1 Logic by Texas Instruments

SCHMITT TRIGGER BUFFER DUAL SC-70-6

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.15

Distributor Stock
Logo for Farnell
Farnell
from US$0.22
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.15
328,638
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.29
2,647
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.52
-
Buy Now
Logo for element14
element14
from US$0.26
-
Buy Now

Specifications

Logic Family / Base Number 74LVC2G17
Logic Device Type Buffer Schmitt Trigger
Logic Case Style SC-70
No. of Pins 6Pins
Supply Voltage Min 1.65V
Supply Voltage Max 5.5V
Logic IC Family 74LVC
Logic IC Base Number 742G17
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Automotive 2-ch, 1.65-V to 5.5-V buffers with Schmitt-Trigger inputs | Texas Instruments
Schmitt Trigger Buffer, Dual, Sc-70-6 | Newark Electronics
SCHMITT TRIGGER BUFFER, DUAL, SC-70-6 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74LVC2G17QDCKRQ1?

Additional datasheets, footprints and schematics for SN74LVC2G17QDCKRQ1 are listed on our Part Details page. You can also find images and similar parts to SN74LVC2G17QDCKRQ1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74LVC2G17QDCKRQ1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVC2G17QDCKRQ1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74LVC2G17QDCKRQ1 fall under?

The SN74LVC2G17QDCKRQ1 is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.

Can I view similar or alternative parts?

You can view similar parts to SN74LVC2G17QDCKRQ1 when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVC2G17QDCKRQ1 you can contact the distributor directly for product support, shipping queries etc.

Is the SN74LVC2G17QDCKRQ1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74LVC2G17QDCKRQ1 have stock available?

Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN74LVC2G17QDCKRQ1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74LVC2G17QDCKRQ1 often in real-time on the comparison pages.

What if I can't find stock of SN74LVC2G17QDCKRQ1?

You can fill out our help required form which you can use to request a quote for SN74LVC2G17QDCKRQ1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay