SN74LVC2G17DCKR Logic by Texas Instruments

BUFFER DUAL SCHMITT TRIGGER SMD REEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

This dual Schmitt-Trigger buffer is designed for 1.65V to 5.5-V VCC operation. The SN74LVC2G17 device contains two buffers and performs the Boolean function Y = A. The device functions as two independent buffers, but because of Schmitt action, it may have different input threshold levels for positive-going (VT+) and negative-going (VT–) signals. NanoFree™ package technology is a major breakthrough in IC packaging concepts, using the die as the package. This device is fully specified for partial-power-down applications using Ioff. The Ioff circuitry disables the outputs, preventing damaging current backflow through the device when it is powered down.

Where to Buy

Prices starting from US$0.05

Distributor Stock
Logo for RS
RS
from US$0.16
2,400
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.09
2,713
in stock
Buy Now
Logo for Micros
Micros
from US$0.09
1,560
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.11
865
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.31
-
Buy Now
Logo for element14
element14
from US$0.15
-
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.05
-
Buy Now
Logo for Farnell
Farnell
from US$0.13
-
Buy Now

Specifications

Logic Family / Base Number 74LVC2G17
Logic Device Type Buffer Schmitt Trigger
Logic Case Style SC-70
No. of Pins 6Pins
Supply Voltage Min 1.65V
Supply Voltage Max 5.5V
Logic IC Family 74LVC
Logic IC Base Number 742G17, 742174
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 74
Logic Function Number 742G17
Logic IC Function Dual Schmitt Trigger
Operating Temperature Range -40°C to +85°C
Supply Voltage 6.5V
Supply Voltage Range 1.65V to 5.5V
Termination Type Surface Mount Device

Alternative Descriptions

IC: digital | Transfer Multisort Elektronik
SN74LVC2G17DCKR, Buffers | RS
Dual Schmitt-Trigger Buffer | Micros
Buffer, Dual Schmitt Trigger, Smd | Newark Electronics
2-ch, 1.65-V to 5.5-V buffers with Schmitt-Trigger inputs | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74LVC2G17DCKR?

Additional datasheets, footprints and schematics for SN74LVC2G17DCKR are listed on our Part Details page. You can also find images and similar parts to SN74LVC2G17DCKR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74LVC2G17DCKR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVC2G17DCKR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74LVC2G17DCKR fall under?

The SN74LVC2G17DCKR is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.

Can I view similar or alternative parts?

You can view similar parts to SN74LVC2G17DCKR when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVC2G17DCKR you can contact the distributor directly for product support, shipping queries etc.

Is the SN74LVC2G17DCKR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74LVC2G17DCKR have stock available?

Authorised distributors including Transfer Multisort Elektronik, RS, Micros, Chip One Stop and Newark Electronics have stock available or on a lead time for SN74LVC2G17DCKR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74LVC2G17DCKR often in real-time on the comparison pages.

What if I can't find stock of SN74LVC2G17DCKR?

You can fill out our help required form which you can use to request a quote for SN74LVC2G17DCKR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay