Options for Price Comparison
Distributor Statistics for SN74LVC2G14DBVRG4
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for SN74LVC2G14DBVRG4
Details for SN74LVC2G14DBVRG4 by Texas Instruments
Semiconductors - ICs > Logic > Gates & Inverters
SCHMITT TRIGGER INVERTER DUAL SOT-23-6
SN74LVC2G14DBVRG4 image

SN74LVC2G14DBVRG4 by Texas Instruments

SCHMITT TRIGGER INVERTER DUAL SOT-23-6
Features
Available in the TI NanoFreeu2122 Package
Inputs Accept Voltages to 5.5 V
Ioff Supports Live Insertion, Partial-Power-Down Mode, and Back-Drive Protection
Latch-Up Performance Exceeds 100 mA
Low-Power Consumption, 10-u03bcA Maximum ICC
Max tpd of 5.4 ns at 3.3 V
Support Translation Down (5 V to 3.3 V; 3.3 V to 1.8 V)
Supports 5-V VCC Operation
Typical VOHV (Output VOH Undershoot) >2 V at VCC = 3.3 V, TA = 25u00b0C
Typical VOLP (Output Ground Bounce) <0.8 V at VCC = 3.3 V, TA = 25u00b0C
u00b124-mA Output Drive at 3.3 V
Part Information
SN74LVC2G14DBVRG4 image
RoHS Compliant
Description
This dual Schmitt-trigger inverter is designed for 1.65-V to 5.5-V VCC operation. NanoFree™ package technology is a major breakthrough in IC packaging concepts, using the die as the package. The SN74LVC2G14 device contains two inverters and performs the Boolean function Y = A. The device functions as two independent inverters, but because of Schmitt action, it may have different input threshold levels for positive-going (VT+) and negative-going (VT–) signals. This device is fully specified for partial-power-down applications using Ioff. The Ioff circuitry disables the outputs, preventing damaging current backflow through the device when it is powered down.
Specifications
Logic Family / Base Number:
74LVC2G14
Logic Type:
Schmitt Trigger Inverter
Output Current:
-
No. of Inputs:
1
Supply Voltage Min:
1.65V
Supply Voltage Max:
5.5V
Logic Case Style:
SOT-23
No. of Pins:
6Pins
Logic IC Family:
74LVC
Logic IC Base Number:
742G14
Operating Temperature Min:
-40°C
Operating Temperature Max:
125°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (27-Jun-2018)
Alternate Descriptions
Inverter Schmitt Trigger 2-Element CMOS 6-Pin SOT-23 T/R Avnet America