Options for Price Comparison
Distributor Statistics for SN74LVC2G00DCUT.
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -

SN74LVC2G00DCUT.

Loading...
Loading Results for SN74LVC2G00DCUT.
Details for SN74LVC2G00DCUT. by Texas Instruments
Semiconductors - ICs > Logic > Gates & Inverters
SN74LVC2G00DCUT
Buy Directly from Texas Instruments (99909 in stock) $0.2530
IC DUAL 2-INPUT POSITIVE-NAND GATE
SN74LVC2G00DCUT. image

SN74LVC2G00DCUT. by Texas Instruments

IC DUAL 2-INPUT POSITIVE-NAND GATE

Part Information

SN74LVC2G00DCUT. image
RoHS Compliant

Technical Specifications

Logic Family / Base Number:
74LVC2G00
Logic Type:
-
Output Current:
-
No. of Inputs:
-
Supply Voltage Min:
-
Supply Voltage Max:
-
Logic Case Style:
-
No. of Pins:
-
Logic IC Family:
74LVC
Logic IC Base Number:
742G00
Operating Temperature Min:
-
Operating Temperature Max:
125°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
-
SVHC:
No SVHC (27-Jun-2018)

Alternate Descriptions

NAND Gate Dual 2-IN CMOS RS Components
IC, POSITIVE-NAND GATE, SMD, VSSOP8; Logic Family / Base Number:74LVC2G00; Logic Type:NAND; Output Current:32mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:VSSOP; No. of Pins:8Pins; Logic IC RoHS Compliant: Yes Newark Electronics
NAND Gate 2-Element 2-IN CMOS 8-Pin VSSOP T/R Avnet America
Dual 2-Input Positive-NAND Gate Texas Instruments
On a Reel of 250, Texas Instruments SN74LVC2G00DCUT, İkili, 2-Girişli NAND Lojik Kapı, 8-Pinli VSSOP RS Components TR
NAND Gate Dual 2-IN CMOS RS Components IT