Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.19
|
1,126
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
4,911
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
1,134
in stock
|
Buy Now | |
element14
from US$0.18
|
1,126
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.37
|
57
in stock
|
Buy Now | |
Texas Instruments
from US$0.13
|
3
in stock
|
Buy Now |
Logic Family / Base Number | 74LVC2G00 |
---|---|
Logic Type | NAND |
Output Current | 32mA |
No. of Inputs | 2 |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 5.5V |
Logic Case Style | VSSOP |
No. of Pins | 8Pins |
Logic IC Family | 74LVC |
Logic IC Base Number | 742G00, 7400 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 742G00 |
Logic Function Number | 742G00 |
Logic IC Function | Dual 2-Input Positive NAND Gate |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 1.65V to 5.5V |
Termination Type | Surface Mount Device |
Ic, Dual 2 Input Nand Gate, Smd | Newark Electronics |
IC, DUAL 2 INPUT NAND GATE, SMD | element14 |
IC: digital | Transfer Multisort Elektronik |
2-ch, 2-input, 1.65-V to 5.5-V NAND gates | Texas Instruments |
Where can I find additional details, specifications and documents for a SN74LVC2G00DCUR?
Additional datasheets, footprints and schematics for SN74LVC2G00DCUR are listed on our Part Details page. You can also find images and similar parts to SN74LVC2G00DCUR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LVC2G00DCUR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVC2G00DCUR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LVC2G00DCUR fall under?
The SN74LVC2G00DCUR is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to SN74LVC2G00DCUR when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVC2G00DCUR you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LVC2G00DCUR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LVC2G00DCUR have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for SN74LVC2G00DCUR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LVC2G00DCUR often in real-time on the comparison pages.
What if I can't find stock of SN74LVC2G00DCUR?
You can fill out our help required form which you can use to request a quote for SN74LVC2G00DCUR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.