SN74LVC244ARGYR Logic by Texas Instruments

74LVC OCTAL BUFFER/DRIVER QFN20

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.11

Distributor Stock
Logo for RS
RS
from US$0.17
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.11
481,965
in stock
Buy Now

Specifications

Logic Family / Base Number 74LVC244
Logic Device Type Buffer Non Inverting
Logic Case Style QFN
No. of Pins 20Pins
Supply Voltage Min 1.65V
Supply Voltage Max 3.6V
Logic IC Family 74LVC
Logic IC Base Number 74244, 74244
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Logic IC Function Octal Buffer / Line Driver 3-State
No. of Gates 8
Operating Temperature Range -40°C to +85°C
Supply Voltage Range 1.65V to 3.6V
Termination Type Surface Mount Device

Alternative Descriptions

8-ch, 1.65-V to 3.6-V buffers with 3-state outputs | Texas Instruments
Buffer/Line Driver Octal Non-Inverting | RS


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74LVC244ARGYR?

Additional datasheets, footprints and schematics for SN74LVC244ARGYR are listed on our Part Details page. You can also find images and similar parts to SN74LVC244ARGYR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74LVC244ARGYR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVC244ARGYR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74LVC244ARGYR fall under?

The SN74LVC244ARGYR is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.

Can I view similar or alternative parts?

You can view similar parts to SN74LVC244ARGYR when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVC244ARGYR you can contact the distributor directly for product support, shipping queries etc.

Is the SN74LVC244ARGYR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74LVC244ARGYR have stock available?

Authorised distributors including Texas Instruments and RS have stock available or on a lead time for SN74LVC244ARGYR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74LVC244ARGYR often in real-time on the comparison pages.

What if I can't find stock of SN74LVC244ARGYR?

You can fill out our help required form which you can use to request a quote for SN74LVC244ARGYR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay