Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Type | Crystal Oscillator Driver |
---|---|
Logic Case Style | SOT-23 |
No. of Pins | 6Pins |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
Logic IC Base Number | 74104 |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 1.65V to 5.5V |
Termination Type | Surface Mount Device |
Single 1.65-V to 5.5-V inverter | Texas Instruments |
Ic, Driver, Crystal Oscillator, Smd | Newark Electronics |
Where can I find additional details, specifications and documents for a SN74LVC1GX04DBVT?
Additional datasheets, footprints and schematics for SN74LVC1GX04DBVT are listed on our Part Details page. You can also find images and similar parts to SN74LVC1GX04DBVT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LVC1GX04DBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVC1GX04DBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LVC1GX04DBVT fall under?
The SN74LVC1GX04DBVT is listed under Electronic & Electrical Components > Semiconductors - ICs > Logic.
Can I view similar or alternative parts?
You can view similar parts to SN74LVC1GX04DBVT when available in the Logic range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVC1GX04DBVT you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LVC1GX04DBVT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LVC1GX04DBVT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics and element14 have stock available or on a lead time for SN74LVC1GX04DBVT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LVC1GX04DBVT often in real-time on the comparison pages.
What if I can't find stock of SN74LVC1GX04DBVT?
You can fill out our help required form which you can use to request a quote for SN74LVC1GX04DBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.