Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Logic Type | Crystal Oscillator Driver |
---|---|
Logic Case Style | SOT-23 |
No. of Pins | 6Pins |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
No. of Inputs | 1 |
Operating Temperature Range | -40°C to +85°C |
Propagation Delay | 5ns |
Supply Voltage Range | 1.65V to 5.5V |
Single 1.65-V to 5.5-V inverter | Texas Instruments |
Ic, Crystal Oscillator Driver, Sot-23-6 | Newark Electronics |
IC, CRYSTAL OSCILLATOR DRIVER, SOT-23-6 | element14 |
Where can I find additional details, specifications and documents for a SN74LVC1GX04DBVR?
Additional datasheets, footprints and schematics for SN74LVC1GX04DBVR are listed on our Part Details page. You can also find images and similar parts to SN74LVC1GX04DBVR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LVC1GX04DBVR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVC1GX04DBVR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LVC1GX04DBVR fall under?
The SN74LVC1GX04DBVR is listed under Electronic & Electrical Components > Semiconductors - ICs > Logic.
Can I view similar or alternative parts?
You can view similar parts to SN74LVC1GX04DBVR when available in the Logic range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVC1GX04DBVR you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LVC1GX04DBVR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LVC1GX04DBVR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for SN74LVC1GX04DBVR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LVC1GX04DBVR often in real-time on the comparison pages.
What if I can't find stock of SN74LVC1GX04DBVR?
You can fill out our help required form which you can use to request a quote for SN74LVC1GX04DBVR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.