SN74LVC1G98DCKT Logic by Texas Instruments

LOGIC MULTI-FUNC GATE CONFIG 6SC70

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.27

Distributor Stock
Logo for Texas Instruments
Texas Instruments
from US$0.27
360,063
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.48
61
in stock
Buy Now

Specifications

Logic Family / Base Number -
Logic Type Configurable Multiple Function
Output Current 32mA
No. of Inputs 3
Supply Voltage Min 1.65V
Supply Voltage Max 5.5V
Logic Case Style SC-70
No. of Pins 6Pins
Logic IC Family 74LVC
Logic IC Base Number -, 7498
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Logic Function Number 741G98
Logic IC Function Configurable Multiple Function Gate
Operating Temperature Range -40°C to +85°C
Supply Voltage Range 1.65V to 5.5V
Termination Type Surface Mount Device

Alternative Descriptions

Configurable Multiple-Function Gate | Texas Instruments
IC: digital | Transfer Multisort Elektronik


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74LVC1G98DCKT?

Additional datasheets, footprints and schematics for SN74LVC1G98DCKT are listed on our Part Details page. You can also find images and similar parts to SN74LVC1G98DCKT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74LVC1G98DCKT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVC1G98DCKT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74LVC1G98DCKT fall under?

The SN74LVC1G98DCKT is listed under Semiconductors - ICs > Logic > Gates & Inverters.

Can I view similar or alternative parts?

You can view similar parts to SN74LVC1G98DCKT when available in the Gates & Inverters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVC1G98DCKT you can contact the distributor directly for product support, shipping queries etc.

Is the SN74LVC1G98DCKT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74LVC1G98DCKT have stock available?

Authorised distributors including Texas Instruments and Transfer Multisort Elektronik have stock available or on a lead time for SN74LVC1G98DCKT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74LVC1G98DCKT often in real-time on the comparison pages.

What if I can't find stock of SN74LVC1G98DCKT?

You can fill out our help required form which you can use to request a quote for SN74LVC1G98DCKT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay